Murata Electronics Ceramic Capacitors GRM1885C1H6R0CA01D

Description
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16780-2-ND
Ceramic Capacitors 490-16780-2-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-GRM1885C1H6R0CA01D
6PF 50V Capacitor 60-GRM1885C1H6R0CA01D
CAP CER 6PF 50V C0G/NP0 0603 Product overview: GRM1885C1H6R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H6R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0603 Product overview: GRM1885C1H6R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H6R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H6R0CA01D - 775341-GRM1885C1H6R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H6R0CA01D
775341-GRM1885C1H6R0CA01D
Ceramic Capacitors - GRM1885C1H6R0CA01D 775341-GRM1885C1H6R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775341-GRM1885C1H6R0 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 6pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM188 Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): GCM1885C1H6R0CZ13D; GCM1885C1H6R0CD43D; GCM1885C1H6R0CZ13J; GCM1885C1H6R0CA16J; Introduction Date: October 13, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775341-GRM1885C1H6R0CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM188
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): GCM1885C1H6R0CZ13D; GCM1885C1H6R0CD43D; GCM1885C1H6R0CZ13J; GCM1885C1H6R0CA16J;
Introduction Date: October 13, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1885C1H6R0CA01D
CAP CER 6PF 50V C0G/NP0 0603

CAP CER 6PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GRM1885C1H6R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H6R0CA01D
Ceramic Capacitors GRM1885C1H6R0CA01D
CAP CER 6PF 50V C0G/NP0 0603

CAP CER 6PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16780-2-ND 60-GRM1885C1H6R0CA01D 775341-GRM1885C1H6R0CA01D GRM1885C1H6R0CA01D GRM1885C1H6R0CA01D
Product Name Ceramic Capacitors 6PF 50V Capacitor Ceramic Capacitors - GRM1885C1H6R0CA01D Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details