Murata Electronics Ceramic Capacitors GRM1885C1H4R7CA01J

Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14611-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14611-2-ND
Ceramic Capacitors 490-14611-2-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14611-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14611-1-ND
Ceramic Capacitors 490-14611-1-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14611-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14611-6-ND
Ceramic Capacitors 490-14611-6-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1885C1H4R7CA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C1H4R7CA01J
Capacitors - Ceramic Capacitors GRM1885C1H4R7CA01J
CAP CER 4.7PF 50V C0G/NP0 0603

CAP CER 4.7PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-14611-2-ND 490-14611-6-ND GRM1885C1H4R7CA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250A032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers