Murata Power Solutions 4700PF 50V Capacitor GRM1885C1H472JA01D

Description
CAP CER 4700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H472JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H472JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 50V Capacitor
60-GRM1885C1H472JA01D
4700PF 50V Capacitor 60-GRM1885C1H472JA01D
CAP CER 4700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H472JA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H472JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9669-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9669-1-ND
Ceramic Capacitors 490-9669-1-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9669-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9669-2-ND
Ceramic Capacitors 490-9669-2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9669-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9669-6-ND
Ceramic Capacitors 490-9669-6-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138712P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138712P
MLCCs - Multilayer Ceramic Capacitors 1138712P
Murata GRM1885C1H472JA01D

Murata GRM1885C1H472JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692709
MLCCs - Multilayer Ceramic Capacitors 1692709
Murata GRM1885C1H472JA01D

Murata GRM1885C1H472JA01D

Supplier's Site
Ceramic Capacitors - GRM1885C1H472JA01D - 775336-GRM1885C1H472JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H472JA01D
775336-GRM1885C1H472JA01D
Ceramic Capacitors - GRM1885C1H472JA01D 775336-GRM1885C1H472JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775336-GRM1885C1H472 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608C0G1H472J080DA; C1608NP01H472J080AA; GCM1885C1H472JA16J; GCM1885C1H472JA16D; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775336-GRM1885C1H472JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608C0G1H472J080DA; C1608NP01H472J080AA; GCM1885C1H472JA16J; GCM1885C1H472JA16D;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H472JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H472JA01D
50V 4.7nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H472JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H472JA01D
Ceramic Capacitors GRM1885C1H472JA01D
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 4700Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata - 96Y9267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata
96Y9267
Cap, 4700Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata 96Y9267
CAP, 4700PF, 50V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 5%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5132
Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5132
CAP, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H472JA01D 490-9669-1-ND 490-9669-6-ND 1138712P 1692709 775336-GRM1885C1H472JA01D GRM1885C1H472JA01D GRM1885C1H472JA01D 96Y9267 92AH5132
Product Name 4700PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM1885C1H472JA01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 4700Pf, 50V, 5%, C0G/np0, 0603; Capacitance Murata Cap, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details