Murata Electronics Ceramic Capacitors GRM1885C1H471JA01D

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1443-6-ND
Ceramic Capacitors 490-1443-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1443-2-ND
Ceramic Capacitors 490-1443-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1443-1-ND
Ceramic Capacitors 490-1443-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GRM1885C1H471JA01D
470PF 50V Capacitor 60-GRM1885C1H471JA01D
CAP CER 470PF 50V C0G/NP0 0603 Product overview: GRM1885C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H471JA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0603 Product overview: GRM1885C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H471JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H471JA01D - 1041615-GRM1885C1H471JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H471JA01D
1041615-GRM1885C1H471JA01D
Ceramic Capacitors - GRM1885C1H471JA01D 1041615-GRM1885C1H471JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041615-GRM1885C1H47 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041615-GRM1885C1H471JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H471JA01D
Ceramic Capacitors GRM1885C1H471JA01D
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor, Ceramic, 470Pf, 50V,c0G/np0, 5%, 0603; Capacitance Murata - 38K1690 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 470Pf, 50V,c0G/np0, 5%, 0603; Capacitance Murata
38K1690
Capacitor, Ceramic, 470Pf, 50V,c0G/np0, 5%, 0603; Capacitance Murata 38K1690
CAPACITOR, CERAMIC, 470PF, 50V,C0G/NP0, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 470PF, 50V,C0G/NP0, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1443-6-ND 490-1443-2-ND 60-GRM1885C1H471JA01D 1041615-GRM1885C1H471JA01D GRM1885C1H471JA01D 38K1690
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 50V Capacitor Ceramic Capacitors - GRM1885C1H471JA01D Ceramic Capacitors Capacitor, Ceramic, 470Pf, 50V,c0G/np0, 5%, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers