CAP CER 470PF 50V C0G/NP0 0603
CAP CER 470PF 50V C0G/NP0 0603
50V 470pF null ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GRM1885C1H471FA01D | GRM1885C1H471FA01D | GRM1885C1H471FA01D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Single-Layer | Film Capacitors | Multilayer |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |