Murata Electronics Ceramic Capacitors GRM1885C1H3R9BA01J

Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H3R9BA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1885C1H3R9BA01J-ND
Ceramic Capacitors GRM1885C1H3R9BA01J-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1885C1H3R9BA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C1H3R9BA01J
Capacitors - Ceramic Capacitors GRM1885C1H3R9BA01J
CAP CER 3.9PF 50V C0G/NP0 0603

CAP CER 3.9PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GRM1885C1H3R9BA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H3R9BA01J
Ceramic Capacitors GRM1885C1H3R9BA01J
CAP CER 3.9PF 50V C0G/NP0 0603

CAP CER 3.9PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM1885C1H3R9BA01J-ND GRM1885C1H3R9BA01J GRM1885C1H3R9BA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers