Murata Electronics 36PF 50V Capacitor GRM1885C1H360JA01D

Description
CAP CER 36PF 50V C0G/NP0 0603 Product overview: GRM1885C1H360JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H360JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 36PF 50V C0G/NP0 0603 Product overview: GRM1885C1H360JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H360JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36PF 50V Capacitor
60-GRM1885C1H360JA01D
36PF 50V Capacitor 60-GRM1885C1H360JA01D
CAP CER 36PF 50V C0G/NP0 0603 Product overview: GRM1885C1H360JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H360JA01 D can be used for catalog matching and distributor lookup.

CAP CER 36PF 50V C0G/NP0 0603 Product overview: GRM1885C1H360JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H360JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H360JA01D - 775329-GRM1885C1H360JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H360JA01D
775329-GRM1885C1H360JA01D
Ceramic Capacitors - GRM1885C1H360JA01D 775329-GRM1885C1H360JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775329-GRM1885C1H360 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 36pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608C0G1H360J; C1608C0G1H360JT; GCM1885C1H360JD30F; GCM1885C1H360JD30E; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775329-GRM1885C1H360JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 36pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608C0G1H360J; C1608C0G1H360JT; GCM1885C1H360JD30F; GCM1885C1H360JD30E;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-1416-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1416-6-ND
Ceramic Capacitors 490-1416-6-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1416-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1416-2-ND
Ceramic Capacitors 490-1416-2-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1416-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1416-1-ND
Ceramic Capacitors 490-1416-1-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H360JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H360JA01D
Ceramic Capacitors GRM1885C1H360JA01D
CAP CER 36PF 50V C0G/NP0 0603

CAP CER 36PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H360JA01D 775329-GRM1885C1H360JA01D 490-1416-6-ND 490-1416-2-ND GRM1885C1H360JA01D
Product Name 36PF 50V Capacitor Ceramic Capacitors - GRM1885C1H360JA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.60E-5 microF 3.60E-5 microF 3.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers