Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
Operating Temperature: -55°C ~ 125°C
Temperature Coefficient: C0G, NP0
Base Product Number: GRM1885C1H
Product Status: Not For New Designs
CAP CER 2.4PF 50V C0G/NP0 0603 Product overview: GRM1885C1H2R4BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H2R4BA01
CAP CER 2.4PF 50V C0G/NP0 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM1885C1H2R4BA01D | GRM1885C1H2R4BA01D-ND | GRM1885C1H2R4BA01D | |
| Product Name | Capacitors -Ceramic Capacitors | 2.4PF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.40E-6 microF | 2.40E-6 microF |