Murata Electronics 2700PF 50V Capacitor GRM1885C1H272JA01D

Description
CAP CER 2700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H272JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H272JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700PF 50V Capacitor
60-GRM1885C1H272JA01D
2700PF 50V Capacitor 60-GRM1885C1H272JA01D
CAP CER 2700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H272JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2700PF 50V C0G/NP0 0603 Product overview: GRM1885C1H272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H272JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235887
MLCCs - Multilayer Ceramic Capacitors 7235887
Murata GRM1885C1H272JA01D

Murata GRM1885C1H272JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235887P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235887P
MLCCs - Multilayer Ceramic Capacitors 7235887P
Murata GRM1885C1H272JA01D

Murata GRM1885C1H272JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694112
MLCCs - Multilayer Ceramic Capacitors 1694112
Murata GRM1885C1H272JA01D

Murata GRM1885C1H272JA01D

Supplier's Site
Ceramic Capacitors - 490-3283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3283-1-ND
Ceramic Capacitors 490-3283-1-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3283-2-ND
Ceramic Capacitors 490-3283-2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3283-6-ND
Ceramic Capacitors 490-3283-6-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H272JA01D - 1041596-GRM1885C1H272JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H272JA01D
1041596-GRM1885C1H272JA01D
Ceramic Capacitors - GRM1885C1H272JA01D 1041596-GRM1885C1H272JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041596-GRM1885C1H27 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041596-GRM1885C1H272JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2700pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H272JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H272JA01D
50V 2.7nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.7nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata - 45Y5230 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata
45Y5230
Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata 45Y5230
Multilayer Ceramic Capacitor, GRM Series, 2700 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2700 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H272JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H272JA01D
Ceramic Capacitors GRM1885C1H272JA01D
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H272JA01D 7235887 7235887P 490-3283-1-ND 490-3283-6-ND 1041596-GRM1885C1H272JA01D GRM1885C1H272JA01D 45Y5230 GRM1885C1H272JA01D
Product Name 2700PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1885C1H272JA01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details