Murata Electronics Ceramic Capacitors GRM1885C1H222JA01J

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6382-6-ND
Ceramic Capacitors 490-6382-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6382-1-ND
Ceramic Capacitors 490-6382-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6382-2-ND
Ceramic Capacitors 490-6382-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-GRM1885C1H222JA01J
2200PF 50V Capacitor 60-GRM1885C1H222JA01J
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01 J can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478040
MLCCs - Multilayer Ceramic Capacitors 2478040
Murata GRM1885C1H222JA01J

Murata GRM1885C1H222JA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478038
MLCCs - Multilayer Ceramic Capacitors 2478038
Murata GRM1885C1H222JA01J

Murata GRM1885C1H222JA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478040P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478040P
MLCCs - Multilayer Ceramic Capacitors 2478040P
Murata GRM1885C1H222JA01J

Murata GRM1885C1H222JA01J

Supplier's Site
Capacitors - Ceramic Capacitors - 1359000-GRM1885C1H222JA01J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359000-GRM1885C1H222JA01J
Capacitors - Ceramic Capacitors 1359000-GRM1885C1H222JA01J
Win Source Part Number: 1359000-GRM1885C1H22 2JA01J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1359000-GRM1885C1H222JA01J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GRM1885C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
66AJ7200
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 66AJ7200
CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
64AJ4379
Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 64AJ4379
CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM1885C1H222JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H222JA01J
Ceramic Capacitors GRM1885C1H222JA01J
CAP CER 2200PF 50V C0G/NP0 0603

CAP CER 2200PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6382-6-ND 490-6382-1-ND 60-GRM1885C1H222JA01J 2478040 1359000-GRM1885C1H222JA01J 66AJ7200 GRM1885C1H222JA01J
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers