Murata Power Solutions 2200PF 50V Capacitor GRM1885C1H222JA01D

Description
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
60-GRM1885C1H222JA01D
2200PF 50V Capacitor 60-GRM1885C1H222JA01D
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H222JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6242430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242430
MLCCs - Multilayer Ceramic Capacitors 6242430
Murata GRM1885C1H222JA01D

Murata GRM1885C1H222JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6242430P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242430P
MLCCs - Multilayer Ceramic Capacitors 6242430P
Murata GRM1885C1H222JA01D

Murata GRM1885C1H222JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448450
MLCCs - Multilayer Ceramic Capacitors 1448450
Murata GRM1885C1H222JA01D

Murata GRM1885C1H222JA01D

Supplier's Site
Ceramic Capacitors - 490-1459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1459-2-ND
Ceramic Capacitors 490-1459-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1459-1-ND
Ceramic Capacitors 490-1459-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1459-6-ND
Ceramic Capacitors 490-1459-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H222JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H222JA01D
Ceramic Capacitors GRM1885C1H222JA01D
CAP CER 2200PF 50V C0G/NP0 0603

CAP CER 2200PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H222JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H222JA01D
50V 2.2nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Murata - 38K1685 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Murata
38K1685
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Murata 38K1685
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Murata - 10AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Murata
10AC7385
Cap, 2200Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Murata 10AC7385
CAP, 2200PF, 50V, 5%, C0G, 0603, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, C0G, 0603, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1885C1H222JA01D 6242430 6242430P 490-1459-2-ND 490-1459-6-ND GRM1885C1H222JA01D GRM1885C1H222JA01D 38K1685 10AC7385
Product Name 2200PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0603; Capacitance Murata Cap, 2200Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details