Murata Power Solutions Ceramic Capacitors - GRM1885C1H201JA01D GRM1885C1H201JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041590-GRM1885C1H20 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 200pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041590-GRM1885C1H20 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 200pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H201JA01D - 1041590-GRM1885C1H201JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H201JA01D
1041590-GRM1885C1H201JA01D
Ceramic Capacitors - GRM1885C1H201JA01D 1041590-GRM1885C1H201JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041590-GRM1885C1H20 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 200pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041590-GRM1885C1H201JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 200pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Ceramic Capacitors - 490-1434-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1434-1-ND
Ceramic Capacitors 490-1434-1-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1434-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1434-6-ND
Ceramic Capacitors 490-1434-6-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1434-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1434-2-ND
Ceramic Capacitors 490-1434-2-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
200PF 50V Capacitor
60-GRM1885C1H201JA01D
200PF 50V Capacitor 60-GRM1885C1H201JA01D
CAP CER 200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H201JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H201JA01 D can be used for catalog matching and distributor lookup.

CAP CER 200PF 50V C0G/NP0 0603 Product overview: GRM1885C1H201JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H201JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H201JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H201JA01D
Ceramic Capacitors GRM1885C1H201JA01D
CAP CER 200PF 50V C0G/NP0 0603

CAP CER 200PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041590-GRM1885C1H201JA01D 490-1434-1-ND 490-1434-6-ND 60-GRM1885C1H201JA01D GRM1885C1H201JA01D
Product Name Ceramic Capacitors - GRM1885C1H201JA01D Ceramic Capacitors Ceramic Capacitors 200PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details