CAP CER 180PF 50V C0G/NP0 0603
CAP CER 180PF 50V C0G/NP0 0603
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GRM1885C1H181FA01D | GRM1885C1H181FA01D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |