Murata Electronics Ceramic Capacitors GRM1885C1H161GA01J

Description
CAP CER 160PF 50V C0G 0603
Request a Quote Datasheet
Description
CAP CER 160PF 50V C0G 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1885C1H161GA01JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 160PF 50V C0G 0603

CAP CER 160PF 50V C0G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H161GA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 160PF 50V C0G 0603

CAP CER 160PF 50V C0G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H161GA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 160PF 50V C0G 0603

CAP CER 160PF 50V C0G 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1885C1H161GA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C1H161GA01J
Capacitors - Ceramic Capacitors GRM1885C1H161GA01J
CAP CER 160PF 50V C0G 0603

CAP CER 160PF 50V C0G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1885C1H161GA01JTR-ND 490-GRM1885C1H161GA01JDKR-ND GRM1885C1H161GA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers