Murata Electronics Ceramic Capacitors GRM1885C1H103JA01J

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1885C1H103JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H103JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1885C1H103JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478035 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478035
MLCCs - Multilayer Ceramic Capacitors 2478035
Murata GRM1885C1H103JA01J

Murata GRM1885C1H103JA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478035P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478035P
MLCCs - Multilayer Ceramic Capacitors 2478035P
Murata GRM1885C1H103JA01J

Murata GRM1885C1H103JA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478034 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478034
MLCCs - Multilayer Ceramic Capacitors 2478034
Murata GRM1885C1H103JA01J

Murata GRM1885C1H103JA01J

Supplier's Site
Ceramic Capacitors - GRM1885C1H103JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H103JA01J
Ceramic Capacitors GRM1885C1H103JA01J
CAP CER 10000PF 50V C0G/NP0 0603

CAP CER 10000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
64AJ4378
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 64AJ4378
CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
66AJ7199
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 66AJ7199
CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1885C1H103JA01JCT-ND 490-GRM1885C1H103JA01JDKR-ND 2478035 GRM1885C1H103JA01J 64AJ4378
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details