Murata Power Solutions SMD 8pF 50V 0.5pF Capacitor GRM1882C1H8R0DA01D

Description
Cap Ceramic 8pF 50V CH 0.5pF Pad SMD 0603 125C T/R Product overview: GRM1882C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H8R0DA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 8pF 50V CH 0.5pF Pad SMD 0603 125C T/R Product overview: GRM1882C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H8R0DA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8pF 50V 0.5pF Capacitor
60-GRM1882C1H8R0DA01D
SMD 8pF 50V 0.5pF Capacitor 60-GRM1882C1H8R0DA01D
Cap Ceramic 8pF 50V CH 0.5pF Pad SMD 0603 125C T/R Product overview: GRM1882C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H8R0DA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 8pF 50V CH 0.5pF Pad SMD 0603 125C T/R Product overview: GRM1882C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H8R0DA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM1882C1H8R0DA01D - 1107209-GRM1882C1H8R0DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1882C1H8R0DA01D
1107209-GRM1882C1H8R0DA01D
Ceramic Capacitors - GRM1882C1H8R0DA01D 1107209-GRM1882C1H8R0DA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107209-GRM1882C1H8R 0DA01D Termination: Solder Length: 1.6 mm Voltage: 50 V Capacitance: 8 pF Temperature Coefficient: 60 ppm/°C Thickness: 800 µm Dielectric Material: Ceramic Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107209-GRM1882C1H8R0DA01D
Termination: Solder
Length: 1.6 mm
Voltage: 50 V
Capacitance: 8 pF
Temperature Coefficient: 60 ppm/°C
Thickness: 800 µm
Dielectric Material: Ceramic
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM1882C1H8R0DA01D 1107209-GRM1882C1H8R0DA01D
Product Name SMD 8pF 50V 0.5pF Capacitor Ceramic Capacitors - GRM1882C1H8R0DA01D
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details