Murata Electronics Ceramic Capacitors - GRM1882C1H390JA01D GRM1882C1H390JA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061048-GRM1882C1H39 0JA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 39 pF Tolerance: 5 % Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): C0603C390J5GACTU; CC0603JRNPO9BN390; 06035A390JAT2A; GRM1885C1H390JA01D; C1608C0G1H390J080AA; GRM1885C1H390JA01J; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061048-GRM1882C1H39 0JA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 39 pF Tolerance: 5 % Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): C0603C390J5GACTU; CC0603JRNPO9BN390; 06035A390JAT2A; GRM1885C1H390JA01D; C1608C0G1H390J080AA; GRM1885C1H390JA01J; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1882C1H390JA01D - 1061048-GRM1882C1H390JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1882C1H390JA01D
1061048-GRM1882C1H390JA01D
Ceramic Capacitors - GRM1882C1H390JA01D 1061048-GRM1882C1H390JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061048-GRM1882C1H39 0JA01D Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 39 pF Tolerance: 5 % Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): C0603C390J5GACTU; CC0603JRNPO9BN390; 06035A390JAT2A; GRM1885C1H390JA01D; C1608C0G1H390J080AA; GRM1885C1H390JA01J; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061048-GRM1882C1H390JA01D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 5 %
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): C0603C390J5GACTU; CC0603JRNPO9BN390; 06035A390JAT2A; GRM1885C1H390JA01D; C1608C0G1H390J080AA; GRM1885C1H390JA01J;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 39pF 50V Capacitor
60-GRM1882C1H390JA01D
SMD 39pF 50V Capacitor 60-GRM1882C1H390JA01D
Cap Ceramic 39pF 50V CH 5% Pad SMD 0603 125°C T/R Product overview: GRM1882C1H390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H390JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 39pF 50V CH 5% Pad SMD 0603 125°C T/R Product overview: GRM1882C1H390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H390JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061048-GRM1882C1H390JA01D 60-GRM1882C1H390JA01D
Product Name Ceramic Capacitors - GRM1882C1H390JA01D SMD 39pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details