Murata Electronics Capacitor GRM1882C1H150JZ01D

Description
Product overview: GRM1882C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H150JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: GRM1882C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H150JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: GRM1882C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H150JZ01 D can be used for catalog matching and distributor lookup.

Product overview: GRM1882C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1882C1H150JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM1882C1H150JZ01D - 974256-GRM1882C1H150JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1882C1H150JZ01D
974256-GRM1882C1H150JZ01D
Ceramic Capacitors - GRM1882C1H150JZ01D 974256-GRM1882C1H150JZ01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974256-GRM1882C1H150 JZ01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: 5 % Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974256-GRM1882C1H150JZ01D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: 5 %
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM1882C1H150JZ01D 974256-GRM1882C1H150JZ01D
Product Name Capacitor Ceramic Capacitors - GRM1882C1H150JZ01D
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details