Murata Power Solutions Ceramic Capacitors GRM1882C1H103JA01D

Description
CAP CER 10000PF 50V CH 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 50V CH 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1882C1H103JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V CH 0603

CAP CER 10000PF 50V CH 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1882C1H103JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V CH 0603

CAP CER 10000PF 50V CH 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1882C1H103JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V CH 0603

CAP CER 10000PF 50V CH 0603

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5123
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5123
CAP, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1882C1H103JA01DCT-ND 490-GRM1882C1H103JA01DDKR-ND 92AH5123
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details