Murata Electronics Ceramic Capacitors GRM185R61E105KA12J

Description
CAP CER 1UF 25V X5R 0603
Request a Quote Datasheet
Description
CAP CER 1UF 25V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM185R61E105KA12JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM185R61E105KA12JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM185R61E105KA12JTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM185R61E105KA12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM185R61E105KA12J
Capacitors - Ceramic Capacitors GRM185R61E105KA12J
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM185R61E105KA12JDKR-ND 490-GRM185R61E105KA12JCT-ND GRM185R61E105KA12J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details