Murata Electronics
Ceramic Capacitors
GRM185R61A105KE26D
Description
CAP CER 1UF 10V X5R 0603
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
CAP CER 1UF 10V X5R 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-GRM185R61A105KE26DTR-ND |
GRM185R61A105KE26D |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
Applications
|
General Purpose
|
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Range
|
1 microF
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.20E-6 microF
View Details
6 suppliers
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details