Murata Electronics Ceramic Capacitors GRM185D70J475ME11D

Description
4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10466-2-ND
Ceramic Capacitors 490-10466-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10466-1-ND
Ceramic Capacitors 490-10466-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10466-6-ND
Ceramic Capacitors 490-10466-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10466-2-ND 490-10466-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details