Murata Electronics Ceramic Capacitors GRM185C80G225KE26D

Description
2.2µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM185C80G225KE26D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM185C80G225KE26D-ND
Ceramic Capacitors GRM185C80G225KE26D-ND
2.2µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM185C80G225KE26D
CAP CER 2.2UF 4V X6S 0603

CAP CER 2.2UF 4V X6S 0603

Supplier's Site
Ceramic Capacitors - GRM185C80G225KE26D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM185C80G225KE26D
Ceramic Capacitors GRM185C80G225KE26D
CAP CER 2.2UF 4V X6S 0603

CAP CER 2.2UF 4V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM185C80G225KE26D-ND GRM185C80G225KE26D GRM185C80G225KE26D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers