Murata Electronics Ceramic Capacitors GRM15XR71H221KA86D

Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM15XR71H221KA86D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM15XR71H221KA86D-ND
Ceramic Capacitors GRM15XR71H221KA86D-ND
220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM15XR71H221KA86D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM15XR71H221KA86D
Ceramic Capacitors GRM15XR71H221KA86D
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM15XR71H221KA86D
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM15XR71H221KA86D-ND GRM15XR71H221KA86D GRM15XR71H221KA86D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C0603C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details