Murata Electronics Capacitors -Ceramic Capacitors GRM158R61A226ME15D

Description
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GRM Package: Tape & Reel (TR)、 Cut Tape (CT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C Mounting Type: Surface Mount, MLCC
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GRM Package: Tape & Reel (TR)、 Cut Tape (CT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C Mounting Type: Surface Mount, MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GRM Package: Tape & Reel (TR)、 Cut Tape (CT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C Mounting Type: Surface Mount, MLCC

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)、 Cut Tape (CT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C
Mounting Type: Surface Mount, MLCC

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763747 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763747
MLCCs - Multilayer Ceramic Capacitors 2763747
Murata GRM158R61A226ME15D

Murata GRM158R61A226ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763747P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763747P
MLCCs - Multilayer Ceramic Capacitors 2763747P
Murata GRM158R61A226ME15D

Murata GRM158R61A226ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763746 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763746
MLCCs - Multilayer Ceramic Capacitors 2763746
Murata GRM158R61A226ME15D

Murata GRM158R61A226ME15D

Supplier's Site
Singapore, Singapore
22UF 10V Capacitor
60-GRM158R61A226ME15D
22UF 10V Capacitor 60-GRM158R61A226ME15D
CAP CER 22UF 10V X5R 0402 Product overview: GRM158R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM158R61A226ME15 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0402 Product overview: GRM158R61A226ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM158R61A226ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM158R61A226ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM158R61A226ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM158R61A226ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM158R61A226ME15D
CAP CER 22UF 10V X5R 0402

CAP CER 22UF 10V X5R 0402

Supplier's Site
Ceramic Capacitors - GRM158R61A226ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM158R61A226ME15D
Ceramic Capacitors GRM158R61A226ME15D
CAP CER 22UF 10V X5R 0402

CAP CER 22UF 10V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM158R61A226ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM158R61A226ME15D
10V 22uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2763747 60-GRM158R61A226ME15D 490-GRM158R61A226ME15DDKR-ND 490-GRM158R61A226ME15DCT-ND GRM158R61A226ME15D GRM158R61A226ME15D GRM158R61A226ME15D
Product Name Capacitors -Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts
Technology Multilayer Single-Layer Film Capacitors Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers