Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155Z71A225KE01D

Description
Murata GRM155Z71A225KE01D
Request a Quote Datasheet
Description
Murata GRM155Z71A225KE01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2608793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608793
MLCCs - Multilayer Ceramic Capacitors 2608793
Murata GRM155Z71A225KE01D

Murata GRM155Z71A225KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608795
MLCCs - Multilayer Ceramic Capacitors 2608795
Murata GRM155Z71A225KE01D

Murata GRM155Z71A225KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608795P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608795P
MLCCs - Multilayer Ceramic Capacitors 2608795P
Murata GRM155Z71A225KE01D

Murata GRM155Z71A225KE01D

Supplier's Site
Ceramic Capacitors - 490-GRM155Z71A225KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A225KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155Z71A225KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358841-GRM155Z71A225KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358841-GRM155Z71A225KE01D
Capacitors - Ceramic Capacitors 1358841-GRM155Z71A225KE01D
Win Source Part Number: 1358841-GRM155Z71A22 5KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.026" (0.65mm)

Win Source Part Number: 1358841-GRM155Z71A225KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.026" (0.65mm)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM155Z71A225KE01D
2.2UF 10V Capacitor 60-GRM155Z71A225KE01D
CAP CER 2.2UF 10V X7R 0402 Product overview: GRM155Z71A225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A225KE01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0402 Product overview: GRM155Z71A225KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155Z71A225KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155Z71A225KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155Z71A225KE01D
Ceramic Capacitors GRM155Z71A225KE01D
CAP CER 2.2UF 10V X7R 0402

CAP CER 2.2UF 10V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155Z71A225KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155Z71A225KE01D
10V 2.2uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
64AJ4354
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 64AJ4354
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2608793 490-GRM155Z71A225KE01DCT-ND 490-GRM155Z71A225KE01DDKR-ND 1358841-GRM155Z71A225KE01D 60-GRM155Z71A225KE01D GRM155Z71A225KE01D GRM155Z71A225KE01D 64AJ4354
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers