Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM155R72A102KA01D

Description
Murata GRM155R72A102KA01D
Request a Quote Datasheet
Description
Murata GRM155R72A102KA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478032
MLCCs - Multilayer Ceramic Capacitors 2478032
Murata GRM155R72A102KA01D

Murata GRM155R72A102KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478033P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478033P
MLCCs - Multilayer Ceramic Capacitors 2478033P
Murata GRM155R72A102KA01D

Murata GRM155R72A102KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478033 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478033
MLCCs - Multilayer Ceramic Capacitors 2478033
Murata GRM155R72A102KA01D

Murata GRM155R72A102KA01D

Supplier's Site
Ceramic Capacitors - GRM155R72A102KA01D - 775312-GRM155R72A102KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R72A102KA01D
775312-GRM155R72A102KA01D
Ceramic Capacitors - GRM155R72A102KA01D 775312-GRM155R72A102KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775312-GRM155R72A102 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM155R72A102KA02D; GCM155R72A102KA37D; GCM155R72A102KA37J; GCM155R72A102KA37B; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775312-GRM155R72A102KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM155R72A102KA02D; GCM155R72A102KA37D; GCM155R72A102KA37J; GCM155R72A102KA37B;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-GRM155R72A102KA01D
1000PF 100V Capacitor 60-GRM155R72A102KA01D
CAP CER 1000PF 100V X7R 0402 Product overview: GRM155R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0402 Product overview: GRM155R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R72A102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6366-2-ND
Ceramic Capacitors 490-6366-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6366-6-ND
Ceramic Capacitors 490-6366-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6366-1-ND
Ceramic Capacitors 490-6366-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata - 10AC7381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata
10AC7381
Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata 10AC7381
CAP, 1000PF, 100V, 10%, X7R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X7R, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 100 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5212 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 100 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5212
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 100 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5212
Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R72A102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R72A102KA01D
Ceramic Capacitors GRM155R72A102KA01D
CAP CER 1000PF 100V X7R 0402

CAP CER 1000PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478032 775312-GRM155R72A102KA01D 60-GRM155R72A102KA01D 490-6366-2-ND 490-6366-6-ND 10AC7381 45Y5212 GRM155R72A102KA01D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R72A102KA01D 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 100V, 10%, X7R, 0402; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 100 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers