Murata Electronics Ceramic Capacitors GRM155R71H683KE14D

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12709-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12709-1-ND
Ceramic Capacitors 490-12709-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12709-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12709-6-ND
Ceramic Capacitors 490-12709-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12709-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12709-2-ND
Ceramic Capacitors 490-12709-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H683KE14D - 807430-GRM155R71H683KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H683KE14D
807430-GRM155R71H683KE14D
Ceramic Capacitors - GRM155R71H683KE14D 807430-GRM155R71H683KE14D
Manufacturer: Murata Electronics Win Source Part Number: 807430-GRM155R71H683 KE14D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.068μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807430-GRM155R71H683KE14D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.068μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.068UF 50V Capacitor
60-GRM155R71H683KE14D
0.068UF 50V Capacitor 60-GRM155R71H683KE14D
CAP CER 0.068UF 50V X7R 0402 Product overview: GRM155R71H683KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H683KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0402 Product overview: GRM155R71H683KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H683KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H683KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H683KE14D
50V 68nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 68nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H683KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H683KE14D
Ceramic Capacitors GRM155R71H683KE14D
CAP CER 0.068UF 50V X7R 0402

CAP CER 0.068UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12709-1-ND 490-12709-6-ND 807430-GRM155R71H683KE14D 60-GRM155R71H683KE14D GRM155R71H683KE14D GRM155R71H683KE14D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71H683KE14D 0.068UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details