Murata Electronics Ceramic Capacitors GRM155R71H562JA88D

Description
5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16350-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16350-2-ND
Ceramic Capacitors 490-16350-2-ND
5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16350-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16350-1-ND
Ceramic Capacitors 490-16350-1-ND
5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16350-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16350-6-ND
Ceramic Capacitors 490-16350-6-ND
5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H562JA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H562JA88D
Ceramic Capacitors GRM155R71H562JA88D
CAP CER 5600PF 50V X7R 0402

CAP CER 5600PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16350-2-ND 490-16350-6-ND GRM155R71H562JA88D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details