Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM155R71H472KA01J

Description
Murata GRM155R71H472KA01J
Request a Quote Datasheet
Description
Murata GRM155R71H472KA01J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2608788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608788
MLCCs - Multilayer Ceramic Capacitors 2608788
Murata GRM155R71H472KA01J

Murata GRM155R71H472KA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608789P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608789P
MLCCs - Multilayer Ceramic Capacitors 2608789P
Murata GRM155R71H472KA01J

Murata GRM155R71H472KA01J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608789
MLCCs - Multilayer Ceramic Capacitors 2608789
Murata GRM155R71H472KA01J

Murata GRM155R71H472KA01J

Supplier's Site
Singapore, Singapore
4700PF 50V Capacitor
60-GRM155R71H472KA01J
4700PF 50V Capacitor 60-GRM155R71H472KA01J
CAP CER 4700PF 50V X7R 0402 Product overview: GRM155R71H472KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H472KA01 J can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0402 Product overview: GRM155R71H472KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H472KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358356-GRM155R71H472KA01J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358356-GRM155R71H472KA01J
Capacitors - Ceramic Capacitors 1358356-GRM155R71H472KA01J
Win Source Part Number: 1358356-GRM155R71H47 2KA01J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R71H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358356-GRM155R71H472KA01J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R71H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-8259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8259-1-ND
Ceramic Capacitors 490-8259-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8259-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8259-2-ND
Ceramic Capacitors 490-8259-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8259-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8259-6-ND
Ceramic Capacitors 490-8259-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H472KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H472KA01J
Ceramic Capacitors GRM155R71H472KA01J
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4353
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4353
CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2608788 60-GRM155R71H472KA01J 1358356-GRM155R71H472KA01J 490-8259-1-ND 490-8259-6-ND GRM155R71H472KA01J 64AJ4353
Product Name MLCCs - Multilayer Ceramic Capacitors 4700PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers