Murata Electronics Ceramic Capacitors GRM155R71H472JA01D

Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7764-6-ND
Ceramic Capacitors 490-7764-6-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7764-1-ND
Ceramic Capacitors 490-7764-1-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7764-2-ND
Ceramic Capacitors 490-7764-2-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-GRM155R71H472JA01D
4700PF 50V Capacitor 60-GRM155R71H472JA01D
CAP CER 4700PF 50V X7R 0402 Product overview: GRM155R71H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H472JA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0402 Product overview: GRM155R71H472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H472JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608786P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608786P
MLCCs - Multilayer Ceramic Capacitors 2608786P
Murata GRM155R71H472JA01D

Murata GRM155R71H472JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608783 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608783
MLCCs - Multilayer Ceramic Capacitors 2608783
Murata GRM155R71H472JA01D

Murata GRM155R71H472JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608786
MLCCs - Multilayer Ceramic Capacitors 2608786
Murata GRM155R71H472JA01D

Murata GRM155R71H472JA01D

Supplier's Site
Ceramic Capacitors - GRM155R71H472JA01D - 919774-GRM155R71H472JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H472JA01D
919774-GRM155R71H472JA01D
Ceramic Capacitors - GRM155R71H472JA01D 919774-GRM155R71H472JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919774-GRM155R71H472 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155R71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-7764-2, 490-7764-1, 490-7764-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919774-GRM155R71H472JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155R71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-7764-2, 490-7764-1, 490-7764-6

Buy Now Datasheet
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4352
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4352
CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5045
Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5045
CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4700PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H472JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H472JA01D
50V 4.7nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H472JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H472JA01D
Ceramic Capacitors GRM155R71H472JA01D
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7764-6-ND 490-7764-1-ND 60-GRM155R71H472JA01D 2608786P 919774-GRM155R71H472JA01D 64AJ4352 GRM155R71H472JA01D GRM155R71H472JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R71H472JA01D Cap, 4700Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details