Murata Electronics Ceramic Capacitors GRM155R71H273KE14D

Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14605-1-ND
Ceramic Capacitors 490-14605-1-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14605-6-ND
Ceramic Capacitors 490-14605-6-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14605-2-ND
Ceramic Capacitors 490-14605-2-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R71H273KE14D
CAP CER 0.027UF 50V X7R 0402

CAP CER 0.027UF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - GRM155R71H273KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H273KE14D
Ceramic Capacitors GRM155R71H273KE14D
CAP CER 0.027UF 50V X7R 0402

CAP CER 0.027UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14605-1-ND 490-14605-6-ND GRM155R71H273KE14D GRM155R71H273KE14D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details