Murata Power Solutions Ceramic Capacitors GRM155R71H223KA12D

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3884-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3884-1-ND
Ceramic Capacitors 490-3884-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3884-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3884-6-ND
Ceramic Capacitors 490-3884-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3884-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3884-2-ND
Ceramic Capacitors 490-3884-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H223KA12D - 1041552-GRM155R71H223KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H223KA12D
1041552-GRM155R71H223KA12D
Ceramic Capacitors - GRM155R71H223KA12D 1041552-GRM155R71H223KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041552-GRM155R71H22 3KA12D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041552-GRM155R71H223KA12D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478027
MLCCs - Multilayer Ceramic Capacitors 2478027
Murata GRM155R71H223KA12D

Murata GRM155R71H223KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478027P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478027P
MLCCs - Multilayer Ceramic Capacitors 2478027P
Murata GRM155R71H223KA12D

Murata GRM155R71H223KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478026 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478026
MLCCs - Multilayer Ceramic Capacitors 2478026
Murata GRM155R71H223KA12D

Murata GRM155R71H223KA12D

Supplier's Site
Singapore, Singapore
0.022UF 50V Capacitor
60-GRM155R71H223KA12D
0.022UF 50V Capacitor 60-GRM155R71H223KA12D
CAP CER 0.022UF 50V X7R 0402 Product overview: GRM155R71H223KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H223KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0402 Product overview: GRM155R71H223KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H223KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H223KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H223KA12D
50V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 0.022Uf, 50V, 0402; Capacitance Murata - 86R1254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.022Uf, 50V, 0402; Capacitance Murata
86R1254
Capacitor, Mlcc, X7R, 0.022Uf, 50V, 0402; Capacitance Murata 86R1254
CAPACITOR, MLCC, X7R, 0.022UF, 50V, 0402; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.022UF, 50V, 0402; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R71H223KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H223KA12D
Ceramic Capacitors GRM155R71H223KA12D
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3884-1-ND 490-3884-6-ND 1041552-GRM155R71H223KA12D 2478027 60-GRM155R71H223KA12D GRM155R71H223KA12D 86R1254 GRM155R71H223KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71H223KA12D MLCCs - Multilayer Ceramic Capacitors 0.022UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Mlcc, X7R, 0.022Uf, 50V, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details