Murata Electronics Ceramic Capacitors GRM155R71H222MA01D

Description
2200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155R71H222MA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H222MA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155R71H222MA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - GRM155R71H222MA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H222MA01D
Ceramic Capacitors GRM155R71H222MA01D
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155R71H222MA01DTR-ND 490-GRM155R71H222MA01DDKR-ND GRM155R71H222MA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details