Murata Power Solutions Ceramic Capacitors GRM155R71H222JA01D

Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM155R71H222JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2200 pF and a rated voltage of 50 V DC. It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. The capacitor is packaged in a compact 0402 size (1.0 mm x 0.5 mm x 0.5 mm) and has a mass of approximately 1.6 mg per piece. The operating temperature range for this component is from -55°C to 125°C, and it features a capacitance change rate of ±15.0%. The temperature characteristics comply with the X7R standard, ensuring stable performance across the specified temperature range. The product is available in various packaging options, including paper tape formats suitable for automated assembly. Engineers considering this capacitor should verify the latest specifications and availability, as the datasheet indicates that product specifications may change or be discontinued without notice.

Datasheet Summary
Powered by GS/AI

The Murata GRM155R71H222JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2200 pF and a rated voltage of 50 V DC. It is compliant with RoHS regulations, making it suitable for environmentally conscious applications. The capacitor is packaged in a compact 0402 size (1.0 mm x 0.5 mm x 0.5 mm) and has a mass of approximately 1.6 mg per piece. The operating temperature range for this component is from -55°C to 125°C, and it features a capacitance change rate of ±15.0%. The temperature characteristics comply with the X7R standard, ensuring stable performance across the specified temperature range. The product is available in various packaging options, including paper tape formats suitable for automated assembly. Engineers considering this capacitor should verify the latest specifications and availability, as the datasheet indicates that product specifications may change or be discontinued without notice.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6358-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6358-1-ND
Ceramic Capacitors 490-6358-1-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6358-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6358-2-ND
Ceramic Capacitors 490-6358-2-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6358-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6358-6-ND
Ceramic Capacitors 490-6358-6-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330745-GRM155R71H222JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330745-GRM155R71H222JA01D
Capacitors - Ceramic Capacitors 1330745-GRM155R71H222JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330745-GRM155R71H22 2JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6358-2,GRM155R71 H222JA01D-ND,490-635 8-1,490-6358-6 Base Product Number: GRM155R71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330745-GRM155R71H222JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6358-2,GRM155R71H222JA01D-ND,490-6358-1,490-6358-6
Base Product Number: GRM155R71H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-GRM155R71H222JA01D
2200PF 50V Capacitor 60-GRM155R71H222JA01D
CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0402 Product overview: GRM155R71H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H222JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5044
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5044
CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1596
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1596
CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71H222JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H222JA01D
Ceramic Capacitors GRM155R71H222JA01D
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6358-1-ND 490-6358-6-ND 1330745-GRM155R71H222JA01D 60-GRM155R71H222JA01D 92AH5044 GRM155R71H222JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 50V Capacitor Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details