Murata Electronics Ceramic Capacitors GRM155R71H102MA01D

Description
1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16352-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16352-2-ND
Ceramic Capacitors 490-16352-2-ND
1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GRM155R71H102MA01D
1000PF 50V Capacitor 60-GRM155R71H102MA01D
CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102MA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102MA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 961764-GRM155R71H102MA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961764-GRM155R71H102MA01D
Capacitors - Ceramic Capacitors 961764-GRM155R71H102MA01D
Win Source Part Number: 961764-GRM155R71H102 MA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM033R71H102MA12D; 04025C102MAT2A; CC0402MRX7R9BB102; GRM033R71H102KA12D; GRM033R71H102KA12J; C0402C102K5RACTU; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16352-6,490-1635 2-2,490-16352-1 Base Product Number: GRM155R71H Product Status: Not For New Designs

Win Source Part Number: 961764-GRM155R71H102MA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM033R71H102MA12D; 04025C102MAT2A; CC0402MRX7R9BB102; GRM033R71H102KA12D; GRM033R71H102KA12J; C0402C102K5RACTU;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16352-6,490-16352-2,490-16352-1
Base Product Number: GRM155R71H
Product Status: Not For New Designs

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155R71H102MA01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - GRM155R71H102MA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H102MA01D
Ceramic Capacitors GRM155R71H102MA01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16352-2-ND 60-GRM155R71H102MA01D 961764-GRM155R71H102MA01D GRM155R71H102MA01D GRM155R71H102MA01D
Product Name Ceramic Capacitors 1000PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details