Murata Electronics Ceramic Capacitors - GRM155R71H102KA01D GRM155R71H102KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041543-GRM155R71H10 2KA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X7R1H102K050EA ; C1005X7R1H102K050BE ; GRT155R71H102KE01J; GCG155R71H102KA01D ; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041543-GRM155R71H10 2KA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X7R1H102K050EA ; C1005X7R1H102K050BE ; GRT155R71H102KE01J; GCG155R71H102KA01D ; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71H102KA01D - 1041543-GRM155R71H102KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71H102KA01D
1041543-GRM155R71H102KA01D
Ceramic Capacitors - GRM155R71H102KA01D 1041543-GRM155R71H102KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041543-GRM155R71H10 2KA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X7R1H102K050EA ; C1005X7R1H102K050BE ; GRT155R71H102KE01J; GCG155R71H102KA01D ; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041543-GRM155R71H102KA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X7R1H102K050EA ; C1005X7R1H102K050BE ; GRT155R71H102KE01J; GCG155R71H102KA01D ;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GRM155R71H102KA01D
1000PF 50V Capacitor 60-GRM155R71H102KA01D
CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: GRM155R71H102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71H102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1303-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1303-2-ND
Ceramic Capacitors 490-1303-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1303-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1303-1-ND
Ceramic Capacitors 490-1303-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1303-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1303-6-ND
Ceramic Capacitors 490-1303-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71H102KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71H102KA01D
50V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Murata - 18X5180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Murata
18X5180
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Murata 18X5180
CAPACITOR, CERAMIC, 1000PF, 10%, 50V, 10%, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF, 10%, 50V, 10%, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd; Capacitance Murata - 14T3283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd; Capacitance Murata
14T3283
Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd; Capacitance Murata 14T3283
CAPACITOR, CERAMIC, 1000PF, 10%, 50V, 10%, SMD; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1000PF, 10%, 50V, 10%, SMD; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R71H102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71H102KA01D
Ceramic Capacitors GRM155R71H102KA01D
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041543-GRM155R71H102KA01D 60-GRM155R71H102KA01D 490-1303-2-ND 490-1303-6-ND GRM155R71H102KA01D 18X5180 GRM155R71H102KA01D
Product Name Ceramic Capacitors - GRM155R71H102KA01D 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Ceramic, 1000Pf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details