Murata Electronics Ceramic Capacitors - GRM155R71E822KA01D GRM155R71E822KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041542-GRM155R71E82 2KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041542-GRM155R71E82 2KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71E822KA01D - 1041542-GRM155R71E822KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E822KA01D
1041542-GRM155R71E822KA01D
Ceramic Capacitors - GRM155R71E822KA01D 1041542-GRM155R71E822KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041542-GRM155R71E82 2KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041542-GRM155R71E822KA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 8200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1311-6-ND
Ceramic Capacitors 490-1311-6-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1311-2-ND
Ceramic Capacitors 490-1311-2-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1311-1-ND
Ceramic Capacitors 490-1311-1-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8200PF 25V Capacitor
60-GRM155R71E822KA01D
8200PF 25V Capacitor 60-GRM155R71E822KA01D
CAP CER 8200PF 25V X7R 0402 Product overview: GRM155R71E822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E822KA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 25V X7R 0402 Product overview: GRM155R71E822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E822KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 8200PF 25V X7R 0402 - 535-GRM155R71E822KA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 8200PF 25V X7R 0402
535-GRM155R71E822KA01D
CAP CER 8200PF 25V X7R 0402 535-GRM155R71E822KA01D
CAP CER 8200PF 25V X7R 0402

CAP CER 8200PF 25V X7R 0402

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71E822KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71E822KA01D
25V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 8.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041542-GRM155R71E822KA01D 490-1311-6-ND 490-1311-2-ND 60-GRM155R71E822KA01D 535-GRM155R71E822KA01D GRM155R71E822KA01D
Product Name Ceramic Capacitors - GRM155R71E822KA01D Ceramic Capacitors Ceramic Capacitors 8200PF 25V Capacitor CAP CER 8200PF 25V X7R 0402 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details