Murata Power Solutions Ceramic Capacitors GRM155R71E562KA01D

Description
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5420-2-ND
Ceramic Capacitors 490-5420-2-ND
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5420-6-ND
Ceramic Capacitors 490-5420-6-ND
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5420-1-ND
Ceramic Capacitors 490-5420-1-ND
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
5600PF 25V Capacitor
60-GRM155R71E562KA01D
5600PF 25V Capacitor 60-GRM155R71E562KA01D
CAP CER 5600PF 25V X7R 0402 Product overview: GRM155R71E562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E562KA01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 25V X7R 0402 Product overview: GRM155R71E562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E562KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71E562KA01D - 872915-GRM155R71E562KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E562KA01D
872915-GRM155R71E562KA01D
Ceramic Capacitors - GRM155R71E562KA01D 872915-GRM155R71E562KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872915-GRM155R71E562 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 5600 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5420-6, 490-5420-2, 490-5420-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872915-GRM155R71E562KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5420-6, 490-5420-2, 490-5420-1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5420-2-ND 490-5420-6-ND 60-GRM155R71E562KA01D 872915-GRM155R71E562KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 5600PF 25V Capacitor Ceramic Capacitors - GRM155R71E562KA01D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details