Murata Power Solutions Ceramic Capacitors - GRM155R71E473KA88D GRM155R71E473KA88D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775303-GRM155R71E473 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E473K050BC; GRT155R71E473KE01W; GRT155R71E473KE01J; GRT155R71E473KE01D; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775303-GRM155R71E473 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E473K050BC; GRT155R71E473KE01W; GRT155R71E473KE01J; GRT155R71E473KE01D; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155R71E473KA88D - 775303-GRM155R71E473KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E473KA88D
775303-GRM155R71E473KA88D
Ceramic Capacitors - GRM155R71E473KA88D 775303-GRM155R71E473KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 775303-GRM155R71E473 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E473K050BC; GRT155R71E473KE01W; GRT155R71E473KE01J; GRT155R71E473KE01D; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775303-GRM155R71E473KA88D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X7R1E473K050BC; GRT155R71E473KE01W; GRT155R71E473KE01J; GRT155R71E473KE01D;
Introduction Date: January 04, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-3254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3254-1-ND
Ceramic Capacitors 490-3254-1-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3254-2-ND
Ceramic Capacitors 490-3254-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3254-6-ND
Ceramic Capacitors 490-3254-6-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-GRM155R71E473KA88D
0.047UF 25V Capacitor 60-GRM155R71E473KA88D
CAP CER 0.047UF 25V X7R 0402 Product overview: GRM155R71E473KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E473KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0402 Product overview: GRM155R71E473KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E473KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478015P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478015P
MLCCs - Multilayer Ceramic Capacitors 2478015P
Murata GRM155R71E473KA88D

Murata GRM155R71E473KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478014 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478014
MLCCs - Multilayer Ceramic Capacitors 2478014
Murata GRM155R71E473KA88D

Murata GRM155R71E473KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478015 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478015
MLCCs - Multilayer Ceramic Capacitors 2478015
Murata GRM155R71E473KA88D

Murata GRM155R71E473KA88D

Supplier's Site
Ceramic Capacitors - GRM155R71E473KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E473KA88D
Ceramic Capacitors GRM155R71E473KA88D
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata - 14T3282 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata
14T3282
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata 14T3282
Multilayer Ceramic Capacitor, GRM Series, 0.047 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.047 - F, - 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775303-GRM155R71E473KA88D 490-3254-1-ND 490-3254-6-ND 60-GRM155R71E473KA88D 2478015P GRM155R71E473KA88D 14T3282
Product Name Ceramic Capacitors - GRM155R71E473KA88D Ceramic Capacitors Ceramic Capacitors 0.047UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers