Murata Electronics Ceramic Capacitors GRM155R71E473JA88D

Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7762-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7762-1-ND
Ceramic Capacitors 490-7762-1-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7762-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7762-2-ND
Ceramic Capacitors 490-7762-2-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7762-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7762-6-ND
Ceramic Capacitors 490-7762-6-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-GRM155R71E473JA88D
0.047UF 25V Capacitor 60-GRM155R71E473JA88D
CAP CER 0.047UF 25V X7R 0402 Product overview: GRM155R71E473JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E473JA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0402 Product overview: GRM155R71E473JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E473JA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478013P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478013P
MLCCs - Multilayer Ceramic Capacitors 2478013P
Murata GRM155R71E473JA88D

Murata GRM155R71E473JA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478013 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478013
MLCCs - Multilayer Ceramic Capacitors 2478013
Murata GRM155R71E473JA88D

Murata GRM155R71E473JA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478012 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478012
MLCCs - Multilayer Ceramic Capacitors 2478012
Murata GRM155R71E473JA88D

Murata GRM155R71E473JA88D

Supplier's Site
Capacitors - Ceramic Capacitors - 1359008-GRM155R71E473JA88D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359008-GRM155R71E473JA88D
Capacitors - Ceramic Capacitors 1359008-GRM155R71E473JA88D
Win Source Part Number: 1359008-GRM155R71E47 3JA88D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359008-GRM155R71E473JA88D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155R71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.047 µF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E473JA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E473JA88D
Ceramic Capacitors GRM155R71E473JA88D
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71E473JA88D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71E473JA88D
25V 47nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5041
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5041
CAP, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7762-1-ND 490-7762-6-ND 60-GRM155R71E473JA88D 2478013P 1359008-GRM155R71E473JA88D GRM155R71E473JA88D GRM155R71E473JA88D 92AH5041
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details