0.022µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.022µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
0.022µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.022UF 25V X7R 0402 Product overview: GRM155R71E223JA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E223JA61
Murata GRM155R71E223JA61D
Murata GRM155R71E223JA61D
Murata GRM155R71E223JA61D
CAP, 0.022UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 0.022UF 25V X7R 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10699-2-ND | 490-10699-6-ND | 60-GRM155R71E223JA61D | 2608778 | 92AH5040 | GRM155R71E223JA61D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.022UF 25V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.022Uf, 25V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |