Murata Power Solutions Ceramic Capacitors GRM155R71E104KE14D

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10698-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10698-2-ND
Ceramic Capacitors 490-10698-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10698-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10698-1-ND
Ceramic Capacitors 490-10698-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10698-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10698-6-ND
Ceramic Capacitors 490-10698-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478011
MLCCs - Multilayer Ceramic Capacitors 2478011
Murata GRM155R71E104KE14D

Murata GRM155R71E104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478010 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478010
MLCCs - Multilayer Ceramic Capacitors 2478010
Murata GRM155R71E104KE14D

Murata GRM155R71E104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478011P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478011P
MLCCs - Multilayer Ceramic Capacitors 2478011P
Murata GRM155R71E104KE14D

Murata GRM155R71E104KE14D

Supplier's Site
Ceramic Capacitors - GRM155R71E104KE14D - 1041535-GRM155R71E104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E104KE14D
1041535-GRM155R71E104KE14D
Ceramic Capacitors - GRM155R71E104KE14D 1041535-GRM155R71E104KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041535-GRM155R71E10 4KE14D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRT155R71E104KE01W; GRT155R71E104KE01J; GCM155R71E104KE02J; GCM155R71E104KE02W; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041535-GRM155R71E104KE14D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRT155R71E104KE01W; GRT155R71E104KE01J; GCM155R71E104KE02J; GCM155R71E104KE02W;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM155R71E104KE14D
0.1UF 25V Capacitor 60-GRM155R71E104KE14D
CAP CER 0.1UF 25V X7R 0402 Product overview: GRM155R71E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0402 Product overview: GRM155R71E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71E104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E104KE14D
Ceramic Capacitors GRM155R71E104KE14D
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Murata - 31Y1751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Murata
31Y1751
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Murata 31Y1751
CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71E104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71E104KE14D
25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10698-2-ND 490-10698-6-ND 2478011 1041535-GRM155R71E104KE14D 60-GRM155R71E104KE14D GRM155R71E104KE14D 31Y1751 GRM155R71E104KE14D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM155R71E104KE14D 0.1UF 25V Capacitor Ceramic Capacitors Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers