Murata Electronics Ceramic Capacitors GRM155R71E103KA01J

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6341-1-ND
Ceramic Capacitors 490-6341-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6341-6-ND
Ceramic Capacitors 490-6341-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6341-2-ND
Ceramic Capacitors 490-6341-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E103KA01J - 919770-GRM155R71E103KA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E103KA01J
919770-GRM155R71E103KA01J
Ceramic Capacitors - GRM155R71E103KA01J 919770-GRM155R71E103KA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 919770-GRM155R71E103 KA01J Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM155R71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6341-6, 490-6341-2, GRM155R71E103KA01J-N D, 490-6341-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919770-GRM155R71E103KA01J
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM155R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6341-6, 490-6341-2, GRM155R71E103KA01J-ND, 490-6341-1

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM155R71E103KA01J
10000PF 25V Capacitor 60-GRM155R71E103KA01J
CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103KA01 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71E103KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E103KA01J
Ceramic Capacitors GRM155R71E103KA01J
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6341-1-ND 490-6341-6-ND 919770-GRM155R71E103KA01J 60-GRM155R71E103KA01J GRM155R71E103KA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71E103KA01J 10000PF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details