Murata Electronics Ceramic Capacitors GRM155R71E103KA01D

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1312-6-ND
Ceramic Capacitors 490-1312-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1312-1-ND
Ceramic Capacitors 490-1312-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1312-2-ND
Ceramic Capacitors 490-1312-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71E103KA01D - 775300-GRM155R71E103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71E103KA01D
775300-GRM155R71E103KA01D
Ceramic Capacitors - GRM155R71E103KA01D 775300-GRM155R71E103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775300-GRM155R71E103 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005X7R1E103K050EB; GCM155R71E103KA02D; GCM155R71E103KA37C; GCG155R71E103KA01W; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775300-GRM155R71E103KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005X7R1E103K050EB; GCM155R71E103KA02D; GCM155R71E103KA37C; GCG155R71E103KA01W;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM155R71E103KA01D
10000PF 25V Capacitor 60-GRM155R71E103KA01D
CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: GRM155R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71E103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71E103KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71E103KA01D
25V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Murata - 37K6460 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Murata
37K6460
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Murata 37K6460
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Murata - 18X5179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Murata
18X5179
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Murata 18X5179
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM155R71E103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71E103KA01D
Ceramic Capacitors GRM155R71E103KA01D
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1312-6-ND 490-1312-1-ND 775300-GRM155R71E103KA01D 60-GRM155R71E103KA01D GRM155R71E103KA01D 37K6460 GRM155R71E103KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71E103KA01D 10000PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers