Murata Electronics 0.22UF 16V Capacitor GRM155R71C224KA12D

Description
CAP CER 0.22UF 16V X7R 0402 Product overview: GRM155R71C224KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C224KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 0402 Product overview: GRM155R71C224KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C224KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 16V Capacitor
60-GRM155R71C224KA12D
0.22UF 16V Capacitor 60-GRM155R71C224KA12D
CAP CER 0.22UF 16V X7R 0402 Product overview: GRM155R71C224KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C224KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0402 Product overview: GRM155R71C224KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C224KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C224KA12D - 753364-GRM155R71C224KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C224KA12D
753364-GRM155R71C224KA12D
Ceramic Capacitors - GRM155R71C224KA12D 753364-GRM155R71C224KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 753364-GRM155R71C224 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: GRM15 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 16V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GRT155R71C224KE01J; GRT155R71C224KE01D; GRT155R71C224KE01W; Introduction Date: September 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 753364-GRM155R71C224KA12D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: GRM15
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 16V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GRT155R71C224KE01J; GRT155R71C224KE01D; GRT155R71C224KE01W;
Introduction Date: September 02, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-5418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5418-2-ND
Ceramic Capacitors 490-5418-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5418-1-ND
Ceramic Capacitors 490-5418-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5418-6-ND
Ceramic Capacitors 490-5418-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478007P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478007P
MLCCs - Multilayer Ceramic Capacitors 2478007P
Murata GRM155R71C224KA12D

Murata GRM155R71C224KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478007
MLCCs - Multilayer Ceramic Capacitors 2478007
Murata GRM155R71C224KA12D

Murata GRM155R71C224KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478006 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478006
MLCCs - Multilayer Ceramic Capacitors 2478006
Murata GRM155R71C224KA12D

Murata GRM155R71C224KA12D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155R71C224KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155R71C224KA12D
16V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 220nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.22Μf, 16V, 10%, X7R, 0402; Capacitance Murata - 03AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 16V, 10%, X7R, 0402; Capacitance Murata
03AC2580
Cap, 0.22Μf, 16V, 10%, X7R, 0402; Capacitance Murata 03AC2580
CAP, 0.22µF, 16V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 16V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5202 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5202
Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5202
Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C224KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C224KA12D
Ceramic Capacitors GRM155R71C224KA12D
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155R71C224KA12D 753364-GRM155R71C224KA12D 490-5418-2-ND 490-5418-6-ND 2478007P GRM155R71C224KA12D 03AC2580 45Y5202 GRM155R71C224KA12D
Product Name 0.22UF 16V Capacitor Ceramic Capacitors - GRM155R71C224KA12D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.22Μf, 16V, 10%, X7R, 0402; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.22 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details