Murata Electronics Ceramic Capacitors GRM155R71C223JA01D

Description
0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12533-1-ND
Ceramic Capacitors 490-12533-1-ND
0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12533-6-ND
Ceramic Capacitors 490-12533-6-ND
0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12533-2-ND
Ceramic Capacitors 490-12533-2-ND
0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: X7R Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
0.022UF 16V Capacitor
60-GRM155R71C223JA01D
0.022UF 16V Capacitor 60-GRM155R71C223JA01D
CAP CER 0.022UF 16V X7R 0402 Product overview: GRM155R71C223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C223JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 16V X7R 0402 Product overview: GRM155R71C223JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C223JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5038
Cap, 0.022Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5038
CAP, 0.022UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.022UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12533-1-ND 490-12533-6-ND 60-GRM155R71C223JA01D 92AH5038
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors 0.022UF 16V Capacitor Cap, 0.022Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details