Murata Power Solutions Ceramic Capacitors GRM155R71C154KA12D

Description
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5955-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5955-2-ND
Ceramic Capacitors 490-5955-2-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5955-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5955-6-ND
Ceramic Capacitors 490-5955-6-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5955-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5955-1-ND
Ceramic Capacitors 490-5955-1-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 16V Capacitor
60-GRM155R71C154KA12D
0.15UF 16V Capacitor 60-GRM155R71C154KA12D
CAP CER 0.15UF 16V X7R 0402 Product overview: GRM155R71C154KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C154KA12 D can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 16V X7R 0402 Product overview: GRM155R71C154KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C154KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5201 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5201
Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5201
Multilayer Ceramic Capacitor, GRM Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5955-2-ND 490-5955-6-ND 60-GRM155R71C154KA12D 45Y5201
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 16V Capacitor Multilayer Ceramic Capacitor, Grm Series, 0.15 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details