Murata Electronics Custom Parts - Custom Parts (E - I) - GRM155R71C104KA88E GRM155R71C104KA88E

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110036-GRM155R71C10 4KA88E Length: 1 mm Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110036-GRM155R71C10 4KA88E Length: 1 mm Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM155R71C104KA88E - 1110036-GRM155R71C104KA88E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM155R71C104KA88E
1110036-GRM155R71C104KA88E
Custom Parts - Custom Parts (E - I) - GRM155R71C104KA88E 1110036-GRM155R71C104KA88E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110036-GRM155R71C10 4KA88E Length: 1 mm Capacitance: 100 nF Tolerance: 10 % Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 16 V Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110036-GRM155R71C104KA88E
Length: 1 mm
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 500 µm
Width: 500 µm
Categories: Custom Parts
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 16 V
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1110036-GRM155R71C104KA88E
Product Name Custom Parts - Custom Parts (E - I) - GRM155R71C104KA88E
Unlock Full Specs
to access all available technical data