Murata Power Solutions Ceramic Capacitors GRM155R71C104JA88D

Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6327-2-ND
Ceramic Capacitors 490-6327-2-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6327-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6327-6-ND
Ceramic Capacitors 490-6327-6-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6327-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6327-1-ND
Ceramic Capacitors 490-6327-1-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155R71C104JA88D - 1041523-GRM155R71C104JA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155R71C104JA88D
1041523-GRM155R71C104JA88D
Ceramic Capacitors - GRM155R71C104JA88D 1041523-GRM155R71C104JA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041523-GRM155R71C10 4JA88D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM155R71C104JA55C; GCM155R71C104JA55W; GCM155R71C104JA55J; GCM155R71C104JA55D; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041523-GRM155R71C104JA88D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM155R71C104JA55C; GCM155R71C104JA55W; GCM155R71C104JA55J; GCM155R71C104JA55D;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-GRM155R71C104JA88D
0.1UF 16V Capacitor 60-GRM155R71C104JA88D
CAP CER 0.1UF 16V X7R 0402 Product overview: GRM155R71C104JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C104JA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: GRM155R71C104JA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155R71C104JA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155R71C104JA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155R71C104JA88D
Ceramic Capacitors GRM155R71C104JA88D
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6327-2-ND 490-6327-6-ND 1041523-GRM155R71C104JA88D 60-GRM155R71C104JA88D GRM155R71C104JA88D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155R71C104JA88D 0.1UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details